Vishay Precision Group Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1500KE12

Description
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1500KE12
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1500KE12
Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005R1500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R1500KE12
Wirewound Resistors 3110-CW005R1500KE12
CW-5 .15 10% E12 e3

CW-5 .15 10% E12 e3

Supplier's Site Datasheet
Cw-5 .15 10% E12 E3 Vishay - 69P7439 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .15 10% E12 E3 Vishay
69P7439
Cw-5 .15 10% E12 E3 Vishay 69P7439
CW-5 .15 10% e12 E3

CW-5 .15 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005R1500KE12 3110-CW005R1500KE12 69P7439
Product Name Res Wirewound 150m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 .15 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details