Vishay Precision Group Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1500JE123

Description
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1500JE123
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1500JE123
Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .15 5% E12 E3 Vishay - 69P7435 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .15 5% E12 E3 Vishay
69P7435
Cw-5-3 .15 5% E12 E3 Vishay 69P7435
CW-5-3 .15 5% e12 E3

CW-5-3 .15 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1500JE123 69P7435
Product Name Res Wirewound 150m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .15 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details