Vishay Precision Group Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1400JE12

Description
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1400JE12
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1400JE12
Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 .14 5% E12 E3 Vishay - 69P7422 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .14 5% E12 E3 Vishay
69P7422
Cw-5 .14 5% E12 E3 Vishay 69P7422
CW-5 .14 5% e12 E3

CW-5 .14 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1400JE12 69P7422
Product Name Res Wirewound 140m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5 .14 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers