Vishay Precision Group Wirewound Resistors CW005R1000KE12

Description
CW-5 .1 10% E12 e3
Request a Quote Datasheet
Description
CW-5 .1 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005R1000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R1000KE12
Wirewound Resistors 3110-CW005R1000KE12
CW-5 .1 10% E12 e3

CW-5 .1 10% E12 e3

Supplier's Site Datasheet
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 10%; Power Rati... - CW005R1000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 10%; Power Rati...
CW005R1000KE12
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 10%; Power Rati... CW005R1000KE12
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 10%; Power Rati...

Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 10%; Power Rati...

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 5W, 10%; Resistance Vishay - 63M1025 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 5W, 10%; Resistance Vishay
63M1025
Wirewound Resistor, 0.1 Ohm, 5W, 10%; Resistance Vishay 63M1025
WIREWOUND RESISTOR, 0.1 OHM, 5W, 10%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 5W, 10%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005R1000KE12 CW005R1000KE12 63M1025
Product Name Wirewound Resistors Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 10%; Power Rati... Wirewound Resistor, 0.1 Ohm, 5W, 10%; Resistance Vishay
Category / Application Industrial Current Sensing; Power Applications
Standards and Certifications RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details