Vishay Precision Group Res Wirewound 9.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0059R100KE123

Description
Res Wirewound 9.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0059R100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0059R100KE123
Res Wirewound 9.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0059R100KE123
Res Wirewound 9.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 9.1 10% E12 E3 Vishay - 70P0937 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 9.1 10% E12 E3 Vishay
70P0937
Cw-5-3 9.1 10% E12 E3 Vishay 70P0937
CW-5-3 9.1 10% e12 E3

CW-5-3 9.1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0059R100KE123 70P0937
Product Name Res Wirewound 9.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 9.1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers