Vishay Precision Group Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0059R000JS732

Description
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0059R000JS732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0059R000JS732
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0059R000JS732
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 9 Ohm, 5% Vishay - 43C8276 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 9 Ohm, 5% Vishay
43C8276
Cw, 0.875 X 0.312, 9 Ohm, 5% Vishay 43C8276
CW, 0.875 x 0.312", 9 Ohm, 5%

CW, 0.875 x 0.312", 9 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0059R000JS732 43C8276
Product Name Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 9 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers