Vishay Precision Group Wirewound Resistors CW0059K100JE73

Description
CW-5 9.1K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 9.1K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0059K100JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0059K100JE73
Wirewound Resistors 3110-CW0059K100JE73
CW-5 9.1K 5% E73 e3

CW-5 9.1K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0059K100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0059K100JE73
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0059K100JE73
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 9.1K 5% E73 E3 Vishay - 70P0896 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 9.1K 5% E73 E3 Vishay
70P0896
Cw-5 9.1K 5% E73 E3 Vishay 70P0896
CW-5 9.1K 5% E73 e3

CW-5 9.1K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0059K100JE73 CW0059K100JE73 70P0896
Product Name Wirewound Resistors Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 9.1K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details