Vishay Precision Group Res Wirewound 9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0059K000KE733

Description
Res Wirewound 9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0059K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0059K000KE733
Res Wirewound 9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0059K000KE733
Res Wirewound 9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 9K 10% E73 E3 Vishay - 70P0892 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 9K 10% E73 E3 Vishay
70P0892
Cw-5-3 9K 10% E73 E3 Vishay 70P0892
CW-5-3 9K 10% E73 e3

CW-5-3 9K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0059K000KE733 70P0892
Product Name Res Wirewound 9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 9K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers