Vishay Precision Group Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00591R00JE732

Description
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00591R00JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00591R00JE732
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00591R00JE732
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 91 5% E73 E3 Vishay - 70P0967 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 91 5% E73 E3 Vishay
70P0967
Cw-5-2 91 5% E73 E3 Vishay 70P0967
CW-5-2 91 5% E73 e3

CW-5-2 91 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00591R00JE732 70P0967
Product Name Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 91 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers