Vishay Precision Group Res Wirewound 91 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00591R00JE123

Description
Res Wirewound 91 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 91 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00591R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00591R00JE123
Res Wirewound 91 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00591R00JE123
Res Wirewound 91 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 91 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 91 5% E12 E3 Vishay - 70P0966 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 91 5% E12 E3 Vishay
70P0966
Cw-5-3 91 5% E12 E3 Vishay 70P0966
CW-5-3 91 5% e12 E3

CW-5-3 91 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00591R00JE123 70P0966
Product Name Res Wirewound 91 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 91 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 2-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers