Vishay Precision Group Res Wirewound 8.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0058R200JE12

Description
Res Wirewound 8.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0058R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0058R200JE12
Res Wirewound 8.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0058R200JE12
Res Wirewound 8.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0058R200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0058R200JE12
Wirewound Resistors 3110-CW0058R200JE12
CW-5 8.2 5% E12 e3

CW-5 8.2 5% E12 e3

Supplier's Site Datasheet
Cw-5 8.2 5% E12 E3 Vishay - 70P0801 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 8.2 5% E12 E3 Vishay
70P0801
Cw-5 8.2 5% E12 E3 Vishay 70P0801
CW-5 8.2 5% E12 e3

CW-5 8.2 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0058R200JE12 3110-CW0058R200JE12 70P0801
Product Name Res Wirewound 8.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 8.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details