Vishay Precision Group Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0058R000KB12

Description
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0058R000KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0058R000KB12
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0058R000KB12
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0058R000KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0058R000KB12
Wirewound Resistors 3110-CW0058R000KB12
CW-5 8 10% B12

CW-5 8 10% B12

Supplier's Site Datasheet
Cw, 0.875 X 0.312, 8 Ohm, 10% Vishay - 93B3101 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 8 Ohm, 10% Vishay
93B3101
Cw, 0.875 X 0.312, 8 Ohm, 10% Vishay 93B3101
CW, 0.875 x 0.312", 8 Ohm, 10%

CW, 0.875 x 0.312", 8 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0058R000KB12 3110-CW0058R000KB12 93B3101
Product Name Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.875 X 0.312, 8 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers