Vishay Precision Group Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0058K500JE733

Description
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0058K500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0058K500JE733
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0058K500JE733
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 8.5K 5% E73 E3 Vishay - 70P0782 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 8.5K 5% E73 E3 Vishay
70P0782
Cw-5-3 8.5K 5% E73 E3 Vishay 70P0782
CW-5-3 8.5K 5% E73 e3

CW-5-3 8.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0058K500JE733 70P0782
Product Name Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 8.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details