Vishay Precision Group Wirewound Resistors CW0058K200JE12

Description
CW-5 8.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 8.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0058K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0058K200JE12
Wirewound Resistors 3110-CW0058K200JE12
CW-5 8.2K 5% E12 e3

CW-5 8.2K 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:8.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... - CW0058K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:8.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...
CW0058K200JE12
Power ResistorSeries:CW; Resistance:8.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... CW0058K200JE12
Power ResistorSeries:CW; Resistance:8.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Power ResistorSeries:CW; Resistance:8.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Supplier's Site
Resistor;Wirewound;Res 8.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 8.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201412
Resistor;Wirewound;Res 8.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201412
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 8.2Kohm, 5W, 5%; Resistance Vishay - 41K8945 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8.2Kohm, 5W, 5%; Resistance Vishay
41K8945
Wirewound Resistor, 8.2Kohm, 5W, 5%; Resistance Vishay 41K8945
WIREWOUND RESISTOR, 8.2KOHM, 5W, 5%; Resistance:8.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 8.2KOHM, 5W, 5%; Resistance:8.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0058K200JE12 CW0058K200JE12 70201412 41K8945
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:8.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... Resistor;Wirewound;Res 8.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Wirewound Resistor, 8.2Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial Power Applications General Use
Standards and Certifications RoHS RoHS
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details