Vishay Precision Group Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00580R00JE123

Description
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00580R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00580R00JE123
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00580R00JE123
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 80 5% E12 E3 Vishay - 70P0827 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 80 5% E12 E3 Vishay
70P0827
Cw-5-3 80 5% E12 E3 Vishay 70P0827
CW-5-3 80 5% e12 E3

CW-5-3 80 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00580R00JE123 70P0827
Product Name Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 80 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details