Vishay Precision Group Wirewound Resistors CW005800R0KE12

Description
CW-5 800 10% E12 e3
Request a Quote Datasheet
Description
CW-5 800 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005800R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005800R0KE12
Wirewound Resistors 3110-CW005800R0KE12
CW-5 800 10% E12 e3

CW-5 800 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 800 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005800R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005800R0KE12
Res Wirewound 800 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005800R0KE12
Res Wirewound 800 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 800 10% E12 E3 Vishay - 70P0842 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 800 10% E12 E3 Vishay
70P0842
Cw-5 800 10% E12 E3 Vishay 70P0842
CW-5 800 10% e12 E3

CW-5 800 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005800R0KE12 CW005800R0KE12 70P0842
Product Name Wirewound Resistors Res Wirewound 800 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 800 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 800 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details