Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW0057R500KE732 | 70P0696 |
| Product Name | Res Wirewound 7.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R | Cw-5-2 7.5 10% E73 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |