Vishay Precision Group Wirewound Resistors CW0057K400KE73

Description
CW-5 7.4K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 7.4K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0057K400KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057K400KE73
Wirewound Resistors 3110-CW0057K400KE73
CW-5 7.4K 10% E73 e3

CW-5 7.4K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 7.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0057K400KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0057K400KE73
Res Wirewound 7.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K400KE73
Res Wirewound 7.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 7.4K 10% E73 E3 Vishay - 70P0649 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 7.4K 10% E73 E3 Vishay
70P0649
Cw-5 7.4K 10% E73 E3 Vishay 70P0649
CW-5 7.4K 10% E73 e3

CW-5 7.4K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0057K400KE73 CW0057K400KE73 70P0649
Product Name Wirewound Resistors Res Wirewound 7.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 7.4K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details