Vishay Precision Group Wirewound Resistors CW0057K400JB12

Description
CW-5 7.4K 5% B12
Request a Quote Datasheet
Description
CW-5 7.4K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0057K400JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057K400JB12
Wirewound Resistors 3110-CW0057K400JB12
CW-5 7.4K 5% B12

CW-5 7.4K 5% B12

Supplier's Site Datasheet
Res Wirewound 7.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0057K400JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0057K400JB12
Res Wirewound 7.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K400JB12
Res Wirewound 7.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.875 X 0.312, 7.4 Kohm, 5% Vishay - 43C8205 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 7.4 Kohm, 5% Vishay
43C8205
Cw, 0.875 X 0.312, 7.4 Kohm, 5% Vishay 43C8205
CW, 0.875 x 0.312", 7.4 kOhm, 5%

CW, 0.875 x 0.312", 7.4 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0057K400JB12 CW0057K400JB12 43C8205
Product Name Wirewound Resistors Res Wirewound 7.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.875 X 0.312, 7.4 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 7400 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details