Vishay Precision Group CW0057K000KE73 CW0057K000KE73

Description
CW0057K000KE73
Request a Quote Datasheet
Description
CW0057K000KE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW0057K000KE73 - CW0057K000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0057K000KE73
CW0057K000KE73
CW0057K000KE73 CW0057K000KE73
CW0057K000KE73

CW0057K000KE73

Supplier's Site
Wirewound Resistors - 3110-CW0057K000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057K000KE73
Wirewound Resistors 3110-CW0057K000KE73
CW-5 7K 10% E73 e3

CW-5 7K 10% E73 e3

Supplier's Site Datasheet
Resistor, Wirewound, 7Kohm, 5W, 10%; Resistance Vishay - 27K6475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 7Kohm, 5W, 10%; Resistance Vishay
27K6475
Resistor, Wirewound, 7Kohm, 5W, 10%; Resistance Vishay 27K6475
RESISTOR, WIREWOUND, 7KOHM, 5W, 10%; Resistance:7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 7KOHM, 5W, 10%; Resistance:7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0057K000KE73 3110-CW0057K000KE73 27K6475
Product Name CW0057K000KE73 Wirewound Resistors Resistor, Wirewound, 7Kohm, 5W, 10%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7000 ohms 7000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers