Vishay Precision Group Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005700R0KE73

Description
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005700R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005700R0KE73
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005700R0KE73
Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005700R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005700R0KE73
Wirewound Resistors 3110-CW005700R0KE73
CW-5 700 10% E73 e3

CW-5 700 10% E73 e3

Supplier's Site Datasheet
Cw-5 700 10% E73 E3 Vishay - 70P0718 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 700 10% E73 E3 Vishay
70P0718
Cw-5 700 10% E73 E3 Vishay 70P0718
CW-5 700 10% E73 e3

CW-5 700 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005700R0KE73 3110-CW005700R0KE73 70P0718
Product Name Res Wirewound 700 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 700 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details