Vishay Precision Group CW0056R800JE12 CW0056R800JE12

Description
CW0056R800JE12
Request a Quote Datasheet
Description
CW0056R800JE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW0056R800JE12 - CW0056R800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0056R800JE12
CW0056R800JE12
CW0056R800JE12 CW0056R800JE12
CW0056R800JE12

CW0056R800JE12

Supplier's Site
Wirewound Resistors - 3110-CW0056R800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0056R800JE12
Wirewound Resistors 3110-CW0056R800JE12
CW-5 6.8 5% E12 e3

CW-5 6.8 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201737 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201737
Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201737
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0056R800JE12 3110-CW0056R800JE12 70201737
Product Name CW0056R800JE12 Wirewound Resistors Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details