Vishay Precision Group Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0056R200JE123

Description
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0056R200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0056R200JE123
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0056R200JE123
Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 6.2 5% E12 E3 Vishay - 70P0419 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 6.2 5% E12 E3 Vishay
70P0419
Cw-5-3 6.2 5% E12 E3 Vishay 70P0419
CW-5-3 6.2 5% e12 E3

CW-5-3 6.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0056R200JE123 70P0419
Product Name Res Wirewound 6.2 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 6.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details