Vishay Precision Group Wirewound Resistors CW0056K800KE73

Description
CW-5 6.8K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 6.8K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0056K800KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0056K800KE73
Wirewound Resistors 3110-CW0056K800KE73
CW-5 6.8K 10% E73 e3

CW-5 6.8K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 6.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0056K800KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0056K800KE73
Res Wirewound 6.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0056K800KE73
Res Wirewound 6.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 6.8K 10% E73 E3 Vishay - 70P0402 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 6.8K 10% E73 E3 Vishay
70P0402
Cw-5 6.8K 10% E73 E3 Vishay 70P0402
CW-5 6.8K 10% E73 e3

CW-5 6.8K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0056K800KE73 CW0056K800KE73 70P0402
Product Name Wirewound Resistors Res Wirewound 6.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 6.8K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6800 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details