Vishay Precision Group Wirewound Resistors CW0056K200KE73

Description
CW-5 6.2K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 6.2K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0056K200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0056K200KE73
Wirewound Resistors 3110-CW0056K200KE73
CW-5 6.2K 10% E73 e3

CW-5 6.2K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 6.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0056K200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0056K200KE73
Res Wirewound 6.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0056K200KE73
Res Wirewound 6.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 6.2K 10% E73 E3 Vishay - 70P0391 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 6.2K 10% E73 E3 Vishay
70P0391
Cw-5 6.2K 10% E73 E3 Vishay 70P0391
CW-5 6.2K 10% E73 e3

CW-5 6.2K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0056K200KE73 CW0056K200KE73 70P0391
Product Name Wirewound Resistors Res Wirewound 6.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 6.2K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details