Vishay Precision Group Res Wirewound 6.19K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0056K190KE123

Description
Res Wirewound 6.19K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6.19K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.19K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0056K190KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0056K190KE123
Res Wirewound 6.19K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0056K190KE123
Res Wirewound 6.19K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.19K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 6.19K 10% E12 E3 Vishay - 70P0378 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 6.19K 10% E12 E3 Vishay
70P0378
Cw-5-3 6.19K 10% E12 E3 Vishay 70P0378
CW-5-3 6.19K 10% e12 E3

CW-5-3 6.19K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0056K190KE123 70P0378
Product Name Res Wirewound 6.19K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 6.19K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details