Vishay Precision Group Res Wirewound 6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0056K000KE732

Description
Res Wirewound 6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0056K000KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0056K000KE732
Res Wirewound 6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0056K000KE732
Res Wirewound 6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 6K 10% E73 E3 Vishay - 70P0368 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 6K 10% E73 E3 Vishay
70P0368
Cw-5-2 6K 10% E73 E3 Vishay 70P0368
CW-5-2 6K 10% E73 e3

CW-5-2 6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0056K000KE732 70P0368
Product Name Res Wirewound 6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 6K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers