Vishay Precision Group Wirewound Resistors CW00565R00JE73

Description
CW-5 65 5% E73 e3
Request a Quote Datasheet
Description
CW-5 65 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00565R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00565R00JE73
Wirewound Resistors 3110-CW00565R00JE73
CW-5 65 5% E73 e3

CW-5 65 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00565R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00565R00JE73
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00565R00JE73
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 65 5% E73 E3 Vishay - 70P0539 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 65 5% E73 E3 Vishay
70P0539
Cw-5 65 5% E73 E3 Vishay 70P0539
CW-5 65 5% E73 e3

CW-5 65 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00565R00JE73 CW00565R00JE73 70P0539
Product Name Wirewound Resistors Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 65 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 65 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers