Vishay Precision Group Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00565R00JE123

Description
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00565R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00565R00JE123
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00565R00JE123
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 65 5% E12 E3 Vishay - 70P0538 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 65 5% E12 E3 Vishay
70P0538
Cw-5-3 65 5% E12 E3 Vishay 70P0538
CW-5-3 65 5% e12 E3

CW-5-3 65 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00565R00JE123 70P0538
Product Name Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 65 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details