Vishay Precision Group Wirewound Resistors CW00565R00JE12

Description
CW-5 65 5% E12 e3
Request a Quote Datasheet
Description
CW-5 65 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00565R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00565R00JE12
Wirewound Resistors 3110-CW00565R00JE12
CW-5 65 5% E12 e3

CW-5 65 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00565R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00565R00JE12
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00565R00JE12
Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 65 5% E12 E3 Vishay - 70P0536 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 65 5% E12 E3 Vishay
70P0536
Cw-5 65 5% E12 E3 Vishay 70P0536
CW-5 65 5% e12 E3

CW-5 65 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00565R00JE12 CW00565R00JE12 70P0536
Product Name Wirewound Resistors Res Wirewound 65 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 65 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 65 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details