Vishay Precision Group Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005650R0KE123

Description
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005650R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005650R0KE123
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005650R0KE123
Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 650 10% E12 E3 Vishay - 70P0556 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 650 10% E12 E3 Vishay
70P0556
Cw-5-3 650 10% E12 E3 Vishay 70P0556
CW-5-3 650 10% e12 E3

CW-5-3 650 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005650R0KE123 70P0556
Product Name Res Wirewound 650 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 650 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3A430RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details