Vishay Precision Group Res Wirewound 62 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00562R00KE73

Description
Res Wirewound 62 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 62 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00562R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00562R00KE73
Res Wirewound 62 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00562R00KE73
Res Wirewound 62 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 62 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00562R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00562R00KE73
Wirewound Resistors 3110-CW00562R00KE73
CW-5 62 10% E73 e3

CW-5 62 10% E73 e3

Supplier's Site Datasheet
Cw-5 62 10% E73 E3 Vishay - 70P0497 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 62 10% E73 E3 Vishay
70P0497
Cw-5 62 10% E73 E3 Vishay 70P0497
CW-5 62 10% E73 e3

CW-5 62 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00562R00KE73 3110-CW00562R00KE73 70P0497
Product Name Res Wirewound 62 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 62 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers