Vishay Precision Group Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005600R0JE12

Description
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005600R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005600R0JE12
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005600R0JE12
Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005600R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005600R0JE12
Wirewound Resistors 3110-CW005600R0JE12
CW-5 600 5% E12 e3

CW-5 600 5% E12 e3

Supplier's Site Datasheet
Cw-5 600 5% E12 E3 Vishay - 70P0465 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 600 5% E12 E3 Vishay
70P0465
Cw-5 600 5% E12 E3 Vishay 70P0465
CW-5 600 5% E12 e3

CW-5 600 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005600R0JE12 3110-CW005600R0JE12 70P0465
Product Name Res Wirewound 600 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 600 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers