Vishay Precision Group Wirewound Resistors CW0055R100KE73

Description
CW-5 5.1 10% E73 e3
Request a Quote Datasheet
Description
CW-5 5.1 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0055R100KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0055R100KE73
Wirewound Resistors 3110-CW0055R100KE73
CW-5 5.1 10% E73 e3

CW-5 5.1 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0055R100KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0055R100KE73
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0055R100KE73
Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 5.1 10% E73 E3 Vishay - 70P0163 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 5.1 10% E73 E3 Vishay
70P0163
Cw-5 5.1 10% E73 E3 Vishay 70P0163
CW-5 5.1 10% E73 e3

CW-5 5.1 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0055R100KE73 CW0055R100KE73 70P0163
Product Name Wirewound Resistors Res Wirewound 5.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5 5.1 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5.1 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers