Vishay Precision Group Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K100KE733

Description
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0055K100KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0055K100KE733
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K100KE733
Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 5.1K 10% E73 E3 Vishay - 70P0118 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 5.1K 10% E73 E3 Vishay
70P0118
Cw-5-3 5.1K 10% E73 E3 Vishay 70P0118
CW-5-3 5.1K 10% E73 e3

CW-5-3 5.1K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K100KE733 70P0118
Product Name Res Wirewound 5.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 5.1K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers