Vishay Precision Group Res Wirewound 5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K000KE733

Description
Res Wirewound 5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0055K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0055K000KE733
Res Wirewound 5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0055K000KE733
Res Wirewound 5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 5K 10% E73 E3 Vishay - 70P0106 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 5K 10% E73 E3 Vishay
70P0106
Cw-5-3 5K 10% E73 E3 Vishay 70P0106
CW-5-3 5K 10% E73 e3

CW-5-3 5K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0055K000KE733 70P0106
Product Name Res Wirewound 5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 5K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details