Vishay Precision Group Wirewound Resistors CW00559R00JE12

Description
CW-5 59 5% E12 e3
Request a Quote Datasheet
Description
CW-5 59 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00559R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00559R00JE12
Wirewound Resistors 3110-CW00559R00JE12
CW-5 59 5% E12 e3

CW-5 59 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 59 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00559R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00559R00JE12
Res Wirewound 59 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00559R00JE12
Res Wirewound 59 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 59 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 59 5% E12 E3 Vishay - 70P0347 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 59 5% E12 E3 Vishay
70P0347
Cw-5 59 5% E12 E3 Vishay 70P0347
CW-5 59 5% e12 E3

CW-5 59 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00559R00JE12 CW00559R00JE12 70P0347
Product Name Wirewound Resistors Res Wirewound 59 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 59 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 59 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details