Vishay Precision Group Wirewound Resistors 5watts 56ohms 5% CW00556R00JB12

Description
Wirewound Resistors 5watts 56ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 56ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 56ohms 5% - CW00556R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 56ohms 5%
CW00556R00JB12
Wirewound Resistors 5watts 56ohms 5% CW00556R00JB12
Wirewound Resistors 5watts 56ohms 5%

Wirewound Resistors 5watts 56ohms 5%

Supplier's Site
Wirewound Resistors - 3110-CW00556R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00556R00JB12
Wirewound Resistors 3110-CW00556R00JB12
CW-5 56 5% B12

CW-5 56 5% B12

Supplier's Site Datasheet
Cw-5 56 5% B12 Vishay - 28M5282 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 56 5% B12 Vishay
28M5282
Cw-5 56 5% B12 Vishay 28M5282
CW-5 56 5% B12

CW-5 56 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00556R00JB12 3110-CW00556R00JB12 28M5282
Product Name Wirewound Resistors 5watts 56ohms 5% Wirewound Resistors Cw-5 56 5% B12 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details