Vishay Intertechnology, Inc. 6.5W,56K,5%BULK CW00556K00JS73

Description
6.5W,56K,5%BULK
Request a Quote Datasheet
Description
6.5W,56K,5%BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5W,56K,5%BULK - CW00556K00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
6.5W,56K,5%BULK
CW00556K00JS73
6.5W,56K,5%BULK CW00556K00JS73
6.5W,56K,5%BULK

6.5W,56K,5%BULK

Supplier's Site
Wirewound Resistors - 3110-CW00556K00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00556K00JS73
Wirewound Resistors 3110-CW00556K00JS73
CW-5 56K 5% S73

CW-5 56K 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW00556K00JS73 3110-CW00556K00JS73
Product Name 6.5W,56K,5%BULK Wirewound Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details