Vishay Precision Group Res Wirewound 562 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005562R0JE123

Description
Res Wirewound 562 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 562 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 562 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005562R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 562 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005562R0JE123
Res Wirewound 562 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005562R0JE123
Res Wirewound 562 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 562 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 562 5% E12 E3 Vishay - 70P0321 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 562 5% E12 E3 Vishay
70P0321
Cw-5-3 562 5% E12 E3 Vishay 70P0321
CW-5-3 562 5% e12 E3

CW-5-3 562 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005562R0JE123 70P0321
Product Name Res Wirewound 562 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 562 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details