Vishay Precision Group Res Wirewound 51 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00551R00KE733

Description
Res Wirewound 51 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 51 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00551R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00551R00KE733
Res Wirewound 51 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00551R00KE733
Res Wirewound 51 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 51 10% E73 E3 Vishay - 70P0243 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 51 10% E73 E3 Vishay
70P0243
Cw-5-3 51 10% E73 E3 Vishay 70P0243
CW-5-3 51 10% E73 e3

CW-5-3 51 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00551R00KE733 70P0243
Product Name Res Wirewound 51 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 51 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details