Vishay Precision Group Wirewound Resistors CW00551K50JE12

Description
CW-5 51.5K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 51.5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00551K50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00551K50JE12
Wirewound Resistors 3110-CW00551K50JE12
CW-5 51.5K 5% E12 e3

CW-5 51.5K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00551K50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00551K50JE12
Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00551K50JE12
Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 51.5K 5% E12 E3 Vishay - 70P0224 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 51.5K 5% E12 E3 Vishay
70P0224
Cw-5 51.5K 5% E12 E3 Vishay 70P0224
CW-5 51.5K 5% e12 E3

CW-5 51.5K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00551K50JE12 CW00551K50JE12 70P0224
Product Name Wirewound Resistors Res Wirewound 51.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 51.5K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 51500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details