Vishay Precision Group Res Wirewound 50.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550R50KE73

Description
Res Wirewound 50.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 50.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550R50KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550R50KE73
Res Wirewound 50.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550R50KE73
Res Wirewound 50.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00550R50KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00550R50KE73
Wirewound Resistors 3110-CW00550R50KE73
CW-5 50.5 10% E73 e3

CW-5 50.5 10% E73 e3

Supplier's Site Datasheet
Cw-5 50.5 10% E73 E3 Vishay - 70P0203 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 50.5 10% E73 E3 Vishay
70P0203
Cw-5 50.5 10% E73 E3 Vishay 70P0203
CW-5 50.5 10% E73 e3

CW-5 50.5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00550R50KE73 3110-CW00550R50KE73 70P0203
Product Name Res Wirewound 50.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 50.5 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers