Vishay Precision Group Wirewound Resistors CW00550R50JE12

Description
CW-5 50.5 5% E12 e3
Request a Quote Datasheet
Description
CW-5 50.5 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00550R50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00550R50JE12
Wirewound Resistors 3110-CW00550R50JE12
CW-5 50.5 5% E12 e3

CW-5 50.5 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00550R50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00550R50JE12
Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00550R50JE12
Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 50.5 5% E12 E3 Vishay - 70P0194 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 50.5 5% E12 E3 Vishay
70P0194
Cw-5 50.5 5% E12 E3 Vishay 70P0194
CW-5 50.5 5% e12 E3

CW-5 50.5 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00550R50JE12 CW00550R50JE12 70P0194
Product Name Wirewound Resistors Res Wirewound 50.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 50.5 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details