Vishay Precision Group Res Wirewound 50 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00550R00KE732

Description
Res Wirewound 50 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550R00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550R00KE732
Res Wirewound 50 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00550R00KE732
Res Wirewound 50 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 50 10% E73 E3 Vishay - 70P0192 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 50 10% E73 E3 Vishay
70P0192
Cw-5-2 50 10% E73 E3 Vishay 70P0192
CW-5-2 50 10% E73 e3

CW-5-2 50 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550R00KE732 70P0192
Product Name Res Wirewound 50 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 50 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details