Vishay Precision Group Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550K00JE733

Description
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00550K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00550K00JE733
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00550K00JE733
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 50K 5% E73 E3 Vishay - 70P0179 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 50K 5% E73 E3 Vishay
70P0179
Cw-5-3 50K 5% E73 E3 Vishay 70P0179
CW-5-3 50K 5% E73 e3

CW-5-3 50K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550K00JE733 70P0179
Product Name Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 50K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers