Vishay Precision Group Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00550K00JE123

Description
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00550K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00550K00JE123
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00550K00JE123
Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 50K 5% E12 E3 Vishay - 70P0177 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 50K 5% E12 E3 Vishay
70P0177
Cw-5-3 50K 5% E12 E3 Vishay 70P0177
CW-5-3 50K 5% e12 E3

CW-5-3 50K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00550K00JE123 70P0177
Product Name Res Wirewound 50K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 50K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details