Vishay Precision Group Res Wirewound 500 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005500R0KE122

Description
Res Wirewound 500 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005500R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005500R0KE122
Res Wirewound 500 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005500R0KE122
Res Wirewound 500 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 500 10% E12 E3 Vishay - 70P0211 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 500 10% E12 E3 Vishay
70P0211
Cw-5-2 500 10% E12 E3 Vishay 70P0211
CW-5-2 500 10% e12 E3

CW-5-2 500 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005500R0KE122 70P0211
Product Name Res Wirewound 500 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 500 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details