Vishay Precision Group CW0054R700JE12 CW0054R700JE12

Description
CW0054R700JE12
Request a Quote Datasheet
Description
CW0054R700JE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW0054R700JE12 - CW0054R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0054R700JE12
CW0054R700JE12
CW0054R700JE12 CW0054R700JE12
CW0054R700JE12

CW0054R700JE12

Supplier's Site
Wirewound Resistors - 3110-CW0054R700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054R700JE12
Wirewound Resistors 3110-CW0054R700JE12
CW-5 4.7 5% E12 e3

CW-5 4.7 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 4.7 Ohm, 5W, 5%; Resistance Vishay - 65K3543 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7 Ohm, 5W, 5%; Resistance Vishay
65K3543
Wirewound Resistor, 4.7 Ohm, 5W, 5%; Resistance Vishay 65K3543
WIREWOUND RESISTOR, 4.7 OHM, 5W, 5%; Resistance:4.7ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7 OHM, 5W, 5%; Resistance:4.7ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0054R700JE12 3110-CW0054R700JE12 65K3543
Product Name CW0054R700JE12 Wirewound Resistors Wirewound Resistor, 4.7 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details