Vishay Precision Group Res Wirewound 4.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0054R300KE122

Description
Res Wirewound 4.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0054R300KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0054R300KE122
Res Wirewound 4.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0054R300KE122
Res Wirewound 4.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 4.3 10% E12 E3 Vishay - 69P9856 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 4.3 10% E12 E3 Vishay
69P9856
Cw-5-2 4.3 10% E12 E3 Vishay 69P9856
CW-5-2 4.3 10% e12 E3

CW-5-2 4.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054R300KE122 69P9856
Product Name Res Wirewound 4.3 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-2 4.3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details